Artesyn Embedded Power Dc-Dc Conv, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Output Power Max Artesyn Embedded Technologies AEO20F48N-L

Description
DC-DC CONV, ISO POL, 1 O/P, 66W, 20A, 3.3V; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes
Description
DC-DC CONV, ISO POL, 1 O/P, 66W, 20A, 3.3V; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Output Power Max Artesyn Embedded Technologies - 88K0718 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Output Power Max Artesyn Embedded Technologies
88K0718
Dc-Dc Conv, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Output Power Max Artesyn Embedded Technologies 88K0718
DC-DC CONV, ISO POL, 1 O/P, 66W, 20A, 3.3V; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 66W, 20A, 3.3V; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - AEO20F48N-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEO20F48N-L
Power Supplies - Board Mount - DC DC Converters AEO20F48N-L
DC DC CONVERTER 3.3V 66W

DC DC CONVERTER 3.3V 66W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 88K0718 AEO20F48N-L
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Output Power Max Artesyn Embedded Technologies Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
DC Output Power 66 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details