Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ALD18F48N-L

Description
DC DC CONVERTER 3.3V 60W
Datasheet
Description
DC DC CONVERTER 3.3V 60W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ALD18F48N-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ALD18F48N-L
Power Supplies - Board Mount - DC DC Converters ALD18F48N-L
DC DC CONVERTER 3.3V 60W

DC DC CONVERTER 3.3V 60W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 18A, 3.3V; Output Power Max Artesyn Embedded Technologies - 88K0773 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 18A, 3.3V; Output Power Max Artesyn Embedded Technologies
88K0773
Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 18A, 3.3V; Output Power Max Artesyn Embedded Technologies 88K0773
DC-DC CONV, ISO POL, 1 O/P, 60W, 18A, 3.3V; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 60W, 18A, 3.3V; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ALD18F48N-L 88K0773
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 18A, 3.3V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9200-10dt-29595 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 200.0 volts
View Details