Artesyn Embedded Power Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 2.75A, 12V; Output Power Max Artesyn Embedded Technologies ALD03B48-SL

Description
DC-DC CONV, ISO POL, 1 O/P, 35W, 2.75A, 12V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.75A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Height:8.6mmRoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, ISO POL, 1 O/P, 35W, 2.75A, 12V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.75A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Height:8.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 2.75A, 12V; Output Power Max Artesyn Embedded Technologies - 65R4744 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 2.75A, 12V; Output Power Max Artesyn Embedded Technologies
65R4744
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 2.75A, 12V; Output Power Max Artesyn Embedded Technologies 65R4744
DC-DC CONV, ISO POL, 1 O/P, 35W, 2.75A, 12V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.75A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Height:8.6mmRoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 35W, 2.75A, 12V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.75A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Height:8.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 65R4744
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 2.75A, 12V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Mini Encapsulated Regulated Dc/dc Converter Acopian - 94AC8036 - Newark, An Avnet Company
Specs
Type DC-DC Converter
View Details
2 suppliers
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type EU, UK, US
Regulatory Compliance RoHS Compliant
View Details