Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AEE03A18-L AEE03A18-L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142804-AEE03A18-L Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 84% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 71°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 4-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Power (W): 15W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm)
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142804-AEE03A18-L Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 84% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 71°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 4-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Power (W): 15W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AEE03A18-L
1142804-AEE03A18-L
Power Supplies Board Mount DCDC Converters - AEE03A18-L 1142804-AEE03A18-L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142804-AEE03A18-L Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 84% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 71°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 4-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Power (W): 15W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1142804-AEE03A18-L
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Voltage - Output 1: 5V
Efficiency: 84%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 71°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 4-DIP Module
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)
Power (W): 15W
Voltage - Input (Minimum): 9V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - AEE03A18-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEE03A18-L
Power Supplies - Board Mount - DC DC Converters AEE03A18-L
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Artesyn Embedded Technologies - 87K2307 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Artesyn Embedded Technologies
87K2307
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Artesyn Embedded Technologies 87K2307
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1142804-AEE03A18-L AEE03A18-L 87K2307
Product Name Power Supplies Board Mount DCDC Converters - AEE03A18-L Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Artesyn Embedded Technologies
Form Factor Board Mount Board Mount
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Applications ITE (Commercial)
Operating Temperature -40 to 71 C (-40 to 160 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details