Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AEE00BB24-M

Description
DC DC CONVERTER +/-12V 10W
Datasheet
Description
DC DC CONVERTER +/-12V 10W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AEE00BB24-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEE00BB24-M
Power Supplies - Board Mount - DC DC Converters AEE00BB24-M
DC DC CONVERTER +/-12V 10W

DC DC CONVERTER +/-12V 10W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies - 41Y1238 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies
41Y1238
Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies 41Y1238
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-12V; Output Current - Output 2:417mA; Width:-; Height:

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-12V; Output Current - Output 2:417mA; Width:-; Height:

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEE00BB24-M 41Y1238
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Medical
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data