Artesyn Embedded Power Dc-Dc Converter, Medical, 24V, 0.84A; No. Of Outputs Artesyn Embedded Technologies AEE02H12-M

Description
DC-DC CONVERTER, MEDICAL, 24V, 0.84A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, MEDICAL, 24V, 0.84A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Medical, 24V, 0.84A; No. Of Outputs Artesyn Embedded Technologies - 57AC0472 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.84A; No. Of Outputs Artesyn Embedded Technologies
57AC0472
Dc-Dc Converter, Medical, 24V, 0.84A; No. Of Outputs Artesyn Embedded Technologies 57AC0472
DC-DC CONVERTER, MEDICAL, 24V, 0.84A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.84A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Medical, 24V, 840A; Output Power Max Artesyn Embedded Technologies - 45AC4146 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 840A; Output Power Max Artesyn Embedded Technologies
45AC4146
Dc-Dc Converter, Medical, 24V, 840A; Output Power Max Artesyn Embedded Technologies 45AC4146
DC-DC CONVERTER, MEDICAL, 24V, 840A; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP

DC-DC CONVERTER, MEDICAL, 24V, 840A; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - AEE02H12-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEE02H12-M
Power Supplies - Board Mount - DC DC Converters AEE02H12-M
DC DC CONVERTER 24V 20W

DC DC CONVERTER 24V 20W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 57AC0472 45AC4146 AEE02H12-M
Product Name Dc-Dc Converter, Medical, 24V, 0.84A; No. Of Outputs Artesyn Embedded Technologies Dc-Dc Converter, Medical, 24V, 840A; Output Power Max Artesyn Embedded Technologies Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.8400 amps 0.8400 amps
DC Output Power 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details