Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AEE01A12-M

Description
DC DC CONVERTER 5V 10W
Datasheet
Description
DC DC CONVERTER 5V 10W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AEE01A12-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEE01A12-M
Power Supplies - Board Mount - DC DC Converters AEE01A12-M
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 1.6A; Power Supply Approvals Artesyn Embedded Technologies - 41Y0633 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1.6A; Power Supply Approvals Artesyn Embedded Technologies
41Y0633
Dc-Dc Converter, Medical, 5V, 1.6A; Power Supply Approvals Artesyn Embedded Technologies 41Y0633
DC-DC CONVERTER, MEDICAL, 5V, 1.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEE01A12-M 41Y0633
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 1.6A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Medical
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1241929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details