Artesyn Embedded Power 150W Half-brick Isolated DC-DC Converter AGH150 Series

Description
The AGH150 series half-brick isolated DC-DC converter provides a single regulated low noise 5 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 150 watts, the converter can deliver up to 30 amps and accommodates a wide ambient operating temperature range of -40 to 85˚C. Offering a very high typical efficiency of 92%, the converter is based on an open-frame design that is optimized for forced air or conduction cooling – an aluminium baseplate option is available for enhanced thermal performance. The conversion technology employs 280 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include input undervoltage lockout, remote enable, differential remote sense and output trim, with non-latching overvoltage, overcurrent and overtemperature protection. AGH150 series converters have an installed height of just 0.39 inch (10 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet
Description
The AGH150 series half-brick isolated DC-DC converter provides a single regulated low noise 5 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 150 watts, the converter can deliver up to 30 amps and accommodates a wide ambient operating temperature range of -40 to 85˚C. Offering a very high typical efficiency of 92%, the converter is based on an open-frame design that is optimized for forced air or conduction cooling – an aluminium baseplate option is available for enhanced thermal performance. The conversion technology employs 280 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include input undervoltage lockout, remote enable, differential remote sense and output trim, with non-latching overvoltage, overcurrent and overtemperature protection. AGH150 series converters have an installed height of just 0.39 inch (10 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150W Half-brick Isolated DC-DC Converter - AGH150 Series - Artesyn Embedded Power
Tempe, AZ, USA
150W Half-brick Isolated DC-DC Converter
AGH150 Series
150W Half-brick Isolated DC-DC Converter AGH150 Series
The AGH150 series half-brick isolated DC-DC converter provides a single regulated low noise 5 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 150 watts, the converter can deliver up to 30 amps and accommodates a wide ambient operating temperature range of -40 to 85˚C. Offering a very high typical efficiency of 92%, the converter is based on an open-frame design that is optimized for forced air or conduction cooling – an aluminium baseplate option is available for enhanced thermal performance. The conversion technology employs 280 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include input undervoltage lockout, remote enable, differential remote sense and output trim, with non-latching overvoltage, overcurrent and overtemperature protection. AGH150 series converters have an installed height of just 0.39 inch (10 mm), making them ideal for systems with demanding inter-board spacing requirements.

The AGH150 series half-brick isolated DC-DC converter provides a single regulated low noise 5 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 150 watts, the converter can deliver up to 30 amps and accommodates a wide ambient operating temperature range of -40 to 85˚C.
Offering a very high typical efficiency of 92%, the converter is based on an open-frame design that is optimized for forced air or conduction cooling – an aluminium baseplate option is available for enhanced thermal performance. The conversion technology employs 280 kHz fixed frequency switching to help minimize external EMI filtering requirements.
Standard features include input undervoltage lockout, remote enable, differential remote sense and output trim, with non-latching overvoltage, overcurrent and overtemperature protection. AGH150 series converters have an installed height of just 0.39 inch (10 mm), making them ideal for systems with demanding inter-board spacing requirements.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AGH150 Series
Product Name 150W Half-brick Isolated DC-DC Converter
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9200-04-dt-29592 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 200.0 volts
View Details
Power Supply - 7351 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details