Artesyn Embedded Power Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 7A, 5V; Power Supply Approvals Artesyn Embedded Technologies ALD07A48-SL

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 35W, 7A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 35W, 7A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 7A, 5V; Power Supply Approvals Artesyn Embedded Technologies - 12P4798 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 7A, 5V; Power Supply Approvals Artesyn Embedded Technologies
12P4798
Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 7A, 5V; Power Supply Approvals Artesyn Embedded Technologies 12P4798
DC-DC CONVERTER, ISO POL, 1 O/P, 35W, 7A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 35W, 7A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12P4798
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 7A, 5V; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10060-170-3u-27440 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 170 amps
View Details