Artesyn Embedded Power 100W Sixteenth-brick Isolated DC-DC Converters AVD100 Series

Description
The AVD100 series of sixteenth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 5.0 V or 12 V, rated at 20 amps, 10 amps respectively. Both of the converters have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 100 watts, they employ an open-frame construction, offer up to 91% full load efficiency and accommodate an ambient operating temperature range of -40 to 85˚C. A baseplate option is available for enhanced thermal performance. The converters use 250 kHz fixed frequency switching to minimize the need for external EMI filtering. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. The converters are comprehensively protected against overvoltage, overcurrent and overtemperature conditions. AVD100 series converters have an installed height of just 0.4 inch (10.5 mm), making them ideal for systems with demanding inter-board spacing requirements.
Description
The AVD100 series of sixteenth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 5.0 V or 12 V, rated at 20 amps, 10 amps respectively. Both of the converters have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 100 watts, they employ an open-frame construction, offer up to 91% full load efficiency and accommodate an ambient operating temperature range of -40 to 85˚C. A baseplate option is available for enhanced thermal performance. The converters use 250 kHz fixed frequency switching to minimize the need for external EMI filtering. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. The converters are comprehensively protected against overvoltage, overcurrent and overtemperature conditions. AVD100 series converters have an installed height of just 0.4 inch (10.5 mm), making them ideal for systems with demanding inter-board spacing requirements.

Suppliers

Company
Product
Description
Supplier Links
100W Sixteenth-brick Isolated DC-DC Converters - AVD100 Series - Artesyn Embedded Power
Tempe, AZ, USA
100W Sixteenth-brick Isolated DC-DC Converters
AVD100 Series
100W Sixteenth-brick Isolated DC-DC Converters AVD100 Series
The AVD100 series of sixteenth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 5.0 V or 12 V, rated at 20 amps, 10 amps respectively. Both of the converters have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 100 watts, they employ an open-frame construction, offer up to 91% full load efficiency and accommodate an ambient operating temperature range of -40 to 85˚C. A baseplate option is available for enhanced thermal performance. The converters use 250 kHz fixed frequency switching to minimize the need for external EMI filtering. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. The converters are comprehensively protected against overvoltage, overcurrent and overtemperature conditions. AVD100 series converters have an installed height of just 0.4 inch (10.5 mm), making them ideal for systems with demanding inter-board spacing requirements.

The AVD100 series of sixteenth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 5.0 V or 12 V, rated at 20 amps, 10 amps respectively. Both of the converters have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 100 watts, they employ an open-frame construction, offer up to 91% full load efficiency and accommodate an ambient operating temperature range of -40 to 85˚C. A baseplate option is available for enhanced thermal performance. The converters use 250 kHz fixed frequency switching to minimize the need for external EMI filtering.

Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. The converters are comprehensively protected against overvoltage, overcurrent and overtemperature conditions. AVD100 series converters have an installed height of just 0.4 inch (10.5 mm), making them ideal for systems with demanding inter-board spacing requirements.

Supplier's Site

Technical Specifications

  Artesyn Embedded Power
Product Category DC-DC Converters
Product Number AVD100 Series
Product Name 100W Sixteenth-brick Isolated DC-DC Converters
Form Factor Circuit Board Assembly; Open Frame
Applications Instrumentation
Regulatory Compliance RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply For Encoders and Controllers -  - Sensata Technologies
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Frequency 45 to 65 Hz
DC Output Voltage 5.0 to 24.0 volts
View Details
DC-DC Converters - CC1R5-0512DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
View Details
3 suppliers
Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
Applications Instrumentation
Number of Outputs 1 to 60 #
View Details