Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AEE01C48-M

Description
DC DC CONVERTER 15V 15W
Datasheet
Description
DC DC CONVERTER 15V 15W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AEE01C48-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEE01C48-M
Power Supplies - Board Mount - DC DC Converters AEE01C48-M
DC DC CONVERTER 15V 15W

DC DC CONVERTER 15V 15W

Supplier's Site
Dc-Dc Converter, Medical, 15V, 1A; Power Supply Approvals Artesyn Embedded Technologies - 45AC4130 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 1A; Power Supply Approvals Artesyn Embedded Technologies
45AC4130
Dc-Dc Converter, Medical, 15V, 1A; Power Supply Approvals Artesyn Embedded Technologies 45AC4130
DC-DC CONVERTER, MEDICAL, 15V, 1A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mm

DC-DC CONVERTER, MEDICAL, 15V, 1A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEE01C48-M 45AC4130
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 15V, 1A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Medical
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

AC AC Wall Power Adapters - WAU120-1000T-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Mini Encapsulated - Switching Power Supplies, with Screw Terminals -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details