Artesyn Embedded Power Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 25A, 1.2V; Output Power Max Artesyn Embedded Technologies ALD25K48N-L

Description
DC-DC CONV, ISO POL, 1 O/P, 60W, 25A, 1.2V; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:1.2V; Output Current - Output 1:25A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, ISO POL, 1 O/P, 60W, 25A, 1.2V; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:1.2V; Output Current - Output 1:25A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 25A, 1.2V; Output Power Max Artesyn Embedded Technologies - 88K0779 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 25A, 1.2V; Output Power Max Artesyn Embedded Technologies
88K0779
Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 25A, 1.2V; Output Power Max Artesyn Embedded Technologies 88K0779
DC-DC CONV, ISO POL, 1 O/P, 60W, 25A, 1.2V; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:1.2V; Output Current - Output 1:25A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.9mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 60W, 25A, 1.2V; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:1.2V; Output Current - Output 1:25A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 88K0779
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 25A, 1.2V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 48018 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details