Artesyn Embedded Power Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 7A, 5V; Output Power Max Artesyn Embedded Technologies ALD07A48N-6L

Description
DC-DC CONV, ISO POL, 1 O/P, 35W, 7A, 5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.86mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, ISO POL, 1 O/P, 35W, 7A, 5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 7A, 5V; Output Power Max Artesyn Embedded Technologies - 65R4750 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 7A, 5V; Output Power Max Artesyn Embedded Technologies
65R4750
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 7A, 5V; Output Power Max Artesyn Embedded Technologies 65R4750
DC-DC CONV, ISO POL, 1 O/P, 35W, 7A, 5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.86mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 35W, 7A, 5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 65R4750
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 7A, 5V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details