Artesyn Embedded Power 15W Isolated DC-DC Converter, High-input AEE 15W

Description
The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 2 inch (25.4 x 50.8 mm) metal case and have a height of just 0.44 inch (11.3 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. AEE series converters have an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 3.3 Vdc output model has a power output rating of 13.2 watts, while all other models are rated at 15 watts.
Datasheet
Description
The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 2 inch (25.4 x 50.8 mm) metal case and have a height of just 0.44 inch (11.3 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. AEE series converters have an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 3.3 Vdc output model has a power output rating of 13.2 watts, while all other models are rated at 15 watts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15W Isolated DC-DC Converter, High-input - AEE 15W - Artesyn Embedded Power
Tempe, AZ, USA
15W Isolated DC-DC Converter, High-input
AEE 15W
15W Isolated DC-DC Converter, High-input AEE 15W
The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 2 inch (25.4 x 50.8 mm) metal case and have a height of just 0.44 inch (11.3 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. AEE series converters have an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 3.3 Vdc output model has a power output rating of 13.2 watts, while all other models are rated at 15 watts.

The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 2 inch (25.4 x 50.8 mm) metal case and have a height of just 0.44 inch (11.3 mm). They are ideal for ruggedized applications involving harsh environments.
Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. AEE series converters have an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 3.3 Vdc output model has a power output rating of 13.2 watts, while all other models are rated at 15 watts.

Supplier's Site Datasheet
15W Isolated DC-DC Converter, Low-input - AEE 15W - Artesyn Embedded Power
Tempe, AZ, USA
15W Isolated DC-DC Converter, Low-input
AEE 15W
15W Isolated DC-DC Converter, Low-input AEE 15W
The AEE series of 15 watt low-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12 V or 24 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 2 inch (25.4 x 50.8 mm) metal case and have a height of just 0.44 inch (11.3 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. AEE series converters have an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 3.3 Vdc output model has a power output rating of 13.2 watts, while all other models are rated at 15 watts.

The AEE series of 15 watt low-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12 V or 24 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 2 inch (25.4 x 50.8 mm) metal case and have a height of just 0.44 inch (11.3 mm). They are ideal for ruggedized applications involving harsh environments.
Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. AEE series converters have an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 3.3 Vdc output model has a power output rating of 13.2 watts, while all other models are rated at 15 watts.

Supplier's Site Datasheet
High Density DC-DC Converter - AEE 15W - Artesyn Embedded Power
Tempe, AZ, USA
High Density DC-DC Converter
AEE 15W
High Density DC-DC Converter AEE 15W
Total Max Power: 15 W Total Max Current: 4.5 A Input Voltage: 18 V to 75 V Output Voltage: -12 V to 12 V Outputs: Single, Dual Size (L x W x H): 2.000" x 1.000" x 0.400" Warranty: 2 years Operating Temperature: -40°C to +105°C
  • Total Max Power: 15 W
  • Total Max Current: 4.5 A
  • Input Voltage: 18 V to 75 V
  • Output Voltage: -12 V to 12 V
  • Outputs: Single, Dual
  • Size (L x W x H): 2.000" x 1.000" x 0.400"
  • Warranty: 2 years
  • Operating Temperature: -40°C to +105°C
Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power Artesyn Embedded Power
Product Category Power Supplies Power Supplies
Product Number AEE 15W AEE 15W
Product Name 15W Isolated DC-DC Converter, High-input High Density DC-DC Converter
Type DC-DC Converter DC-DC Converter
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage -15.0 to 15.0 volts -12.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Power supply - 787-1201 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
4 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details