Artesyn Embedded Power High Voltage Half-brick DC-DC Converter AIH50 Series

Description
Total Max Power: 250 W Total Max Current: 50 A Input Voltage: 250 V to 420 V Output Voltage: 1.8 V to 3.3 V Outputs: Single Size (L x W x H): 2.300" x 2.400" x 0.500" Warranty: 2 years Operating Temperature: -20 to100C
Datasheet
Description
Total Max Power: 250 W Total Max Current: 50 A Input Voltage: 250 V to 420 V Output Voltage: 1.8 V to 3.3 V Outputs: Single Size (L x W x H): 2.300" x 2.400" x 0.500" Warranty: 2 years Operating Temperature: -20 to100C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Half-brick DC-DC Converter - AIH50 Series - Artesyn Embedded Power
Tempe, AZ, USA
High Voltage Half-brick DC-DC Converter
AIH50 Series
High Voltage Half-brick DC-DC Converter AIH50 Series
Total Max Power: 250 W Total Max Current: 50 A Input Voltage: 250 V to 420 V Output Voltage: 1.8 V to 3.3 V Outputs: Single Size (L x W x H): 2.300" x 2.400" x 0.500" Warranty: 2 years Operating Temperature: -20 to100C
  • Total Max Power: 250 W
  • Total Max Current: 50 A
  • Input Voltage: 250 V to 420 V
  • Output Voltage: 1.8 V to 3.3 V
  • Outputs: Single
  • Size (L x W x H): 2.300" x 2.400" x 0.500"
  • Warranty: 2 years
  • Operating Temperature: -20 to100C
Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AIH50 Series
Product Name High Voltage Half-brick DC-DC Converter
Type DC-DC Converter; High Voltage
Operating Temperature -20 to 100 C (-4 to 212 F)
Regulatory Compliance RoHS
DC Output Voltage 1.8 to 3.3 volts
DC Output Current 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details