Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AEE00CC12-M

Description
DC DC CONVERTER +/-15V 10W
Datasheet
Description
DC DC CONVERTER +/-15V 10W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AEE00CC12-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEE00CC12-M
Power Supplies - Board Mount - DC DC Converters AEE00CC12-M
DC DC CONVERTER +/-15V 10W

DC DC CONVERTER +/-15V 10W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies - 41Y1240 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies
41Y1240
Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies 41Y1240
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Output Current - Output 2:333mA; Width:-; Height:

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Output Current - Output 2:333mA; Width:-; Height:

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEE00CC12-M 41Y1240
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Medical
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI245A-NICD - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details