Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AA10U-048L-120S AA10U-048L-120S

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1134867-AA10U-048L-1 20S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 12V Efficiency: 82% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 75°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 5-DIP Module Current - Output (Maximum): 830mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 10W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1134867-AA10U-048L-1 20S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 12V Efficiency: 82% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 75°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 5-DIP Module Current - Output (Maximum): 830mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 10W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AA10U-048L-120S
1134867-AA10U-048L-120S
Power Supplies Board Mount DCDC Converters - AA10U-048L-120S 1134867-AA10U-048L-120S
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1134867-AA10U-048L-1 20S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 12V Efficiency: 82% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 75°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 5-DIP Module Current - Output (Maximum): 830mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 10W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1134867-AA10U-048L-120S
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Voltage - Output 1: 12V
Efficiency: 82%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 75°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 5-DIP Module
Current - Output (Maximum): 830mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Power (W): 10W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - AA10U-048L-120S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AA10U-048L-120S
Power Supplies - Board Mount - DC DC Converters AA10U-048L-120S
DC DC CONVERTER 12V 10W

DC DC CONVERTER 12V 10W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1134867-AA10U-048L-120S AA10U-048L-120S
Product Name Power Supplies Board Mount DCDC Converters - AA10U-048L-120S Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data