Artesyn Embedded Power Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies AEE00BB48-M

Description
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-12V; Output Current - Output 2:417mA; Width:-; Height:
Datasheet
Description
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-12V; Output Current - Output 2:417mA; Width:-; Height:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies - 41Y1239 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies
41Y1239
Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies 41Y1239
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-12V; Output Current - Output 2:417mA; Width:-; Height:

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-12V; Output Current - Output 2:417mA; Width:-; Height:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41Y1239
Product Name Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details