Artesyn Embedded Power Dc-Dc Converter, 11.8V, 70A; Power Supply Approvals Artesyn Embedded Technologies ADQ800-48S12B-4L

Description
DC-DC CONVERTER, 11.8V, 70A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:1 Output; Output Voltage - Output 1:11.8V; Output Current - Output 1:70A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 11.8V, 70A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:1 Output; Output Voltage - Output 1:11.8V; Output Current - Output 1:70A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 11.8V, 70A; Power Supply Approvals Artesyn Embedded Technologies - 41AC9352 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 11.8V, 70A; Power Supply Approvals Artesyn Embedded Technologies
41AC9352
Dc-Dc Converter, 11.8V, 70A; Power Supply Approvals Artesyn Embedded Technologies 41AC9352
DC-DC CONVERTER, 11.8V, 70A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:1 Output; Output Voltage - Output 1:11.8V; Output Current - Output 1:70A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 11.8V, 70A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:1 Output; Output Voltage - Output 1:11.8V; Output Current - Output 1:70A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41AC9352
Product Name Dc-Dc Converter, 11.8V, 70A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 11.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details