DC-DC CONV, ISO POL, 1 O/P, 120W, 30A, 3.3V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; Width:22.9mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 88K0733 |
| Product Name | Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 30A, 3.3V; Output Power Max Artesyn Embedded Technologies |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 3.3 volts |