Artesyn Embedded Power Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 10A, 3.3V; Output Power Max Artesyn Embedded Technologies ALD10F48N-6L

Description
DC-DC CONV, ISO POL, 1 O/P, 35W, 10A, 3.3V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.86mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, ISO POL, 1 O/P, 35W, 10A, 3.3V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 10A, 3.3V; Output Power Max Artesyn Embedded Technologies - 65R4752 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 10A, 3.3V; Output Power Max Artesyn Embedded Technologies
65R4752
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 10A, 3.3V; Output Power Max Artesyn Embedded Technologies 65R4752
DC-DC CONV, ISO POL, 1 O/P, 35W, 10A, 3.3V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.86mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 35W, 10A, 3.3V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 65R4752
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 10A, 3.3V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / DIN Rail - tps240-dr1s12a-19888 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor DIN Rail
AC Output Voltage 12.0 to 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - GH2801S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details