Artesyn Embedded Power Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies AEE04A12-M

Description
DC-DC CONVERTER, MEDICAL, 5V, 4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, MEDICAL, 5V, 4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies - 45AC4152 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies
45AC4152
Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies 45AC4152
DC-DC CONVERTER, MEDICAL, 5V, 4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 45AC4152
Product Name Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / Open Frame/Enclosed - tps-ys30swr-12v-28364 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 12.0 volts
View Details