Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AM80A-300L-150F16 AM80A-300L-150F16

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1144202-AM80A-300L-1 50F16 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP Applications: ITE (Commercial) Voltage - Output 1: 15V Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: Module Current - Output (Maximum): 16A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 240W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 400V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1144202-AM80A-300L-1 50F16 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP Applications: ITE (Commercial) Voltage - Output 1: 15V Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: Module Current - Output (Maximum): 16A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 240W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 400V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM80A-300L-150F16
1144202-AM80A-300L-150F16
Power Supplies Board Mount DCDC Converters - AM80A-300L-150F16 1144202-AM80A-300L-150F16
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1144202-AM80A-300L-1 50F16 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP Applications: ITE (Commercial) Voltage - Output 1: 15V Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: Module Current - Output (Maximum): 16A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 240W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 400V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1144202-AM80A-300L-150F16
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off, OTP, OVP
Applications: ITE (Commercial)
Voltage - Output 1: 15V
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: Module
Current - Output (Maximum): 16A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Power (W): 240W
Voltage - Input (Minimum): 180V
Voltage - Input (Maximum): 400V
Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Buy Now
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AM80A-300L-150F16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AM80A-300L-150F16
Power Supplies - External/Internal (Off-Board) - DC DC Converters AM80A-300L-150F16
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1144202-AM80A-300L-150F16 AM80A-300L-150F16
Product Name Power Supplies Board Mount DCDC Converters - AM80A-300L-150F16 Power Supplies - External/Internal (Off-Board) - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details