Artesyn Embedded Power Power Supplies - Board Mount AGQ150-48S05-6L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 058184-AGQ150-48S05- 6L Category: Power Supplies - Board Mount Family: DC DC Converters Series: AGQ150 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP OVP UVLO Package: 8-DIP Module 1/4 Brick Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 50 Catalog: AGQ150 Series Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 150W Efficiency: 92.7% Power (Watts) - Max: 150W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 058184-AGQ150-48S05- 6L Category: Power Supplies - Board Mount Family: DC DC Converters Series: AGQ150 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP OVP UVLO Package: 8-DIP Module 1/4 Brick Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 50 Catalog: AGQ150 Series Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 150W Efficiency: 92.7% Power (Watts) - Max: 150W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
058184-AGQ150-48S05-6L
Power Supplies - Board Mount 058184-AGQ150-48S05-6L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 058184-AGQ150-48S05- 6L Category: Power Supplies - Board Mount Family: DC DC Converters Series: AGQ150 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP OVP UVLO Package: 8-DIP Module 1/4 Brick Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 50 Catalog: AGQ150 Series Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 150W Efficiency: 92.7% Power (Watts) - Max: 150W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 058184-AGQ150-48S05-6L
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: AGQ150
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP OVP UVLO
Package: 8-DIP Module 1/4 Brick
Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 50
Catalog: AGQ150 Series
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 150W
Efficiency: 92.7%
Power (Watts) - Max: 150W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - Board Mount - DC DC Converters - AGQ150-48S05-6L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AGQ150-48S05-6L
Power Supplies - Board Mount - DC DC Converters AGQ150-48S05-6L
DC DC CONVERTER 5V 150W

DC DC CONVERTER 5V 150W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 058184-AGQ150-48S05-6L AGQ150-48S05-6L
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps
DC Output Power 150 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details