Artesyn Embedded Power 600W High Voltage Isolated DC-DC Converter AIF50 Series

Description
The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to 420 Vdc. They have a 600 watt continuous power rating at baseplate temperatures from -20 to 100˚C and can start up from temperatures as low as -40˚C. The output voltage can be adjusted using an analog signal, external resistor or digital data – there is a built-in I2C interface. The output of the 1.8 V and 3.3 V converters can be adjusted from 50% to 110% of nominal, while the 5 V, 12 V, 15 V and 24 V converters can be adjusted from 80% to 120% of nominal. Overvoltage and overcurrent protection thresholds can also be set by analog or digital control. These converters provide 2,750 Vdc input/output isolation with full safety isolated secondary-side low voltage control and monitoring. AIF series converters have very low noise and ripple – typically less than 2% – combined with an excellent transient response, and maintain regulation to within 0.2% down to zero load. Standard features include remote enable, ‘power good’ indication and differential remote sense, as well as temperature and current monitoring facilities. The converters also support active current sharing for parallel operation. Housed in a robust 0.5 inch high sealed case that measures just 4.6 x 2.4 inches (116.8 x 61 mm), the converters offer up to 90% efficiency and a high power density of 108 watts/cubic inch (6.6 watts/cubic centimeter).
Description
The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to 420 Vdc. They have a 600 watt continuous power rating at baseplate temperatures from -20 to 100˚C and can start up from temperatures as low as -40˚C. The output voltage can be adjusted using an analog signal, external resistor or digital data – there is a built-in I2C interface. The output of the 1.8 V and 3.3 V converters can be adjusted from 50% to 110% of nominal, while the 5 V, 12 V, 15 V and 24 V converters can be adjusted from 80% to 120% of nominal. Overvoltage and overcurrent protection thresholds can also be set by analog or digital control. These converters provide 2,750 Vdc input/output isolation with full safety isolated secondary-side low voltage control and monitoring. AIF series converters have very low noise and ripple – typically less than 2% – combined with an excellent transient response, and maintain regulation to within 0.2% down to zero load. Standard features include remote enable, ‘power good’ indication and differential remote sense, as well as temperature and current monitoring facilities. The converters also support active current sharing for parallel operation. Housed in a robust 0.5 inch high sealed case that measures just 4.6 x 2.4 inches (116.8 x 61 mm), the converters offer up to 90% efficiency and a high power density of 108 watts/cubic inch (6.6 watts/cubic centimeter).

Suppliers

Company
Product
Description
Supplier Links
600W High Voltage Isolated DC-DC Converter - AIF50 Series - Artesyn Embedded Power
Tempe, AZ, USA
600W High Voltage Isolated DC-DC Converter
AIF50 Series
600W High Voltage Isolated DC-DC Converter AIF50 Series
The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to 420 Vdc. They have a 600 watt continuous power rating at baseplate temperatures from -20 to 100˚C and can start up from temperatures as low as -40˚C. The output voltage can be adjusted using an analog signal, external resistor or digital data – there is a built-in I2C interface. The output of the 1.8 V and 3.3 V converters can be adjusted from 50% to 110% of nominal, while the 5 V, 12 V, 15 V and 24 V converters can be adjusted from 80% to 120% of nominal. Overvoltage and overcurrent protection thresholds can also be set by analog or digital control. These converters provide 2,750 Vdc input/output isolation with full safety isolated secondary-side low voltage control and monitoring. AIF series converters have very low noise and ripple – typically less than 2% – combined with an excellent transient response, and maintain regulation to within 0.2% down to zero load. Standard features include remote enable, ‘power good’ indication and differential remote sense, as well as temperature and current monitoring facilities. The converters also support active current sharing for parallel operation. Housed in a robust 0.5 inch high sealed case that measures just 4.6 x 2.4 inches (116.8 x 61 mm), the converters offer up to 90% efficiency and a high power density of 108 watts/cubic inch (6.6 watts/cubic centimeter).

The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to 420 Vdc. They have a 600 watt continuous power rating at baseplate temperatures from -20 to 100˚C and can start up from temperatures as low as -40˚C. The output voltage can be adjusted using an analog signal, external resistor or digital data – there is a built-in I2C interface. The output of the 1.8 V and 3.3 V converters can be adjusted from 50% to 110% of nominal, while the 5 V, 12 V, 15 V and 24 V converters can be adjusted from 80% to 120% of nominal. Overvoltage and overcurrent protection thresholds can also be set by analog or digital control.
These converters provide 2,750 Vdc input/output isolation with full safety isolated secondary-side low voltage control and monitoring.
AIF series converters have very low noise and ripple – typically less than 2% – combined with an excellent transient response, and maintain regulation to within 0.2% down to zero load. Standard features include remote enable, ‘power good’ indication and differential remote sense, as well as temperature and current monitoring facilities. The converters also support active current sharing for parallel operation.
Housed in a robust 0.5 inch high sealed case that measures just 4.6 x 2.4 inches (116.8 x 61 mm), the converters offer up to 90% efficiency and a high power density of 108 watts/cubic inch (6.6 watts/cubic centimeter).

Supplier's Site

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AIF50 Series
Product Name 600W High Voltage Isolated DC-DC Converter
Type DC-DC Converter; High Voltage
Operating Temperature -20 to 100 C (-4 to 212 F)
Regulatory Compliance RoHS
DC Output Voltage 1.8 to 48.0 volts
DC Output Current 25 to 120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-S1012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details