Artesyn Embedded Power Hard To Find - ALO10B48N-6L ALO10B48N-6L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143350-ALO10B48N-6L Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 12V Efficiency: 93% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.emersonnetworkpo wer.com Manufacturer Package: 8-DIP Module, 1/8 Brick Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 120W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.30" L x 0.90" W x 0.32" H (58.4mm x 22.9mm x 8.1mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143350-ALO10B48N-6L Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 12V Efficiency: 93% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.emersonnetworkpo wer.com Manufacturer Package: 8-DIP Module, 1/8 Brick Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 120W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.30" L x 0.90" W x 0.32" H (58.4mm x 22.9mm x 8.1mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Artesyn Embedded Technologies DC-DC converter, part number 88K0800, is a high-efficiency isolated power supply designed for a variety of applications. It delivers a maximum output power of 120 watts with a single output voltage of 12V and a current rating of 10A. The input voltage range is between 36V and 75V, with a surge capability of up to 100V for 100 milliseconds. This converter features a compact eighth-brick form factor, measuring 2.3 inches by 0.9 inches, and is available in both baseplate and open-frame constructions. It offers low ripple and noise, with a typical noise level of 30mV peak-to-peak. The device is equipped with multiple protection features, including over-voltage protection, over-current protection, and over-temperature protection, ensuring reliable operation. The operating temperature range extends from -40°C to +85°C for open-frame models and up to +100°C for baseplate models, with a storage temperature range of -55°C to +125°C. The converter is compliant with RoHS and meets basic insulation standards, making it suitable for various industrial applications. With a mean time between failures (MTBF) of over 1 million hours, this product is designed for longevity and reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Artesyn Embedded Technologies DC-DC converter, part number 88K0800, is a high-efficiency isolated power supply designed for a variety of applications. It delivers a maximum output power of 120 watts with a single output voltage of 12V and a current rating of 10A. The input voltage range is between 36V and 75V, with a surge capability of up to 100V for 100 milliseconds. This converter features a compact eighth-brick form factor, measuring 2.3 inches by 0.9 inches, and is available in both baseplate and open-frame constructions. It offers low ripple and noise, with a typical noise level of 30mV peak-to-peak. The device is equipped with multiple protection features, including over-voltage protection, over-current protection, and over-temperature protection, ensuring reliable operation. The operating temperature range extends from -40°C to +85°C for open-frame models and up to +100°C for baseplate models, with a storage temperature range of -55°C to +125°C. The converter is compliant with RoHS and meets basic insulation standards, making it suitable for various industrial applications. With a mean time between failures (MTBF) of over 1 million hours, this product is designed for longevity and reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - ALO10B48N-6L
1143350-ALO10B48N-6L
Hard To Find - ALO10B48N-6L 1143350-ALO10B48N-6L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143350-ALO10B48N-6L Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 12V Efficiency: 93% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.emersonnetworkpo wer.com Manufacturer Package: 8-DIP Module, 1/8 Brick Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 120W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.30" L x 0.90" W x 0.32" H (58.4mm x 22.9mm x 8.1mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1143350-ALO10B48N-6L
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Voltage - Output 1: 12V
Efficiency: 93%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.emersonnetworkpower.com
Manufacturer Package: 8-DIP Module, 1/8 Brick
Current - Output (Maximum): 10A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 120W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.30" L x 0.90" W x 0.32" H (58.4mm x 22.9mm x 8.1mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - ALO10B48N-6L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ALO10B48N-6L
Power Supplies - Board Mount - DC DC Converters ALO10B48N-6L
DC DC CONVERTER 12V 120W

DC DC CONVERTER 12V 120W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies - 88K0800 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies
88K0800
Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies 88K0800
DC-DC CONV, ISO POL, 1 O/P, 120W, 10A, 12V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 120W, 10A, 12V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1143350-ALO10B48N-6L ALO10B48N-6L 88K0800
Product Name Hard To Find - ALO10B48N-6L Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - Q651-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details