Artesyn Embedded Power Dc-Dc Converter, Medical, 24V, 0.625A; Power Supply Approvals Artesyn Embedded Technologies AEE01H12-M

Description
DC-DC CONVERTER, MEDICAL, 24V, 0.625A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, MEDICAL, 24V, 0.625A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Medical, 24V, 0.625A; Power Supply Approvals Artesyn Embedded Technologies - 45AC4131 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.625A; Power Supply Approvals Artesyn Embedded Technologies
45AC4131
Dc-Dc Converter, Medical, 24V, 0.625A; Power Supply Approvals Artesyn Embedded Technologies 45AC4131
DC-DC CONVERTER, MEDICAL, 24V, 0.625A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.625A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - AEE01H12-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEE01H12-M
Power Supplies - Board Mount - DC DC Converters AEE01H12-M
DC DC CONVERTER 24V 15W

DC DC CONVERTER 24V 15W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 45AC4131 AEE01H12-M
Product Name Dc-Dc Converter, Medical, 24V, 0.625A; Power Supply Approvals Artesyn Embedded Technologies Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 0.6250 amps
DC Output Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-13B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details