Artesyn Embedded Power Hard To Find - AEE01AA36-L AEE01AA36-L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142803-AEE01AA36-L Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 84% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 71°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 5-DIP Module Current - Output (Maximum): 1.5A, 1.5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Power (W): 15W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142803-AEE01AA36-L Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 84% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 71°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 5-DIP Module Current - Output (Maximum): 1.5A, 1.5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Power (W): 15W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - AEE01AA36-L
1142803-AEE01AA36-L
Hard To Find - AEE01AA36-L 1142803-AEE01AA36-L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142803-AEE01AA36-L Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 84% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 71°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 5-DIP Module Current - Output (Maximum): 1.5A, 1.5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Power (W): 15W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1142803-AEE01AA36-L
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 84%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 71°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 5-DIP Module
Current - Output (Maximum): 1.5A, 1.5A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)
Power (W): 15W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm)

Buy Now
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AEE01AA36-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AEE01AA36-L
Power Supplies - External/Internal (Off-Board) - DC DC Converters AEE01AA36-L
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1142803-AEE01AA36-L AEE01AA36-L
Product Name Hard To Find - AEE01AA36-L Power Supplies - External/Internal (Off-Board) - DC DC Converters
Number of Outputs 2 #
Type DC-DC Converter
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI4810A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details