Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AK60A-024L-150F03G AK60A-024L-150F03G

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 768395-AK60A-024L-15 0F03G Series: AK60A Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP, SCP Package: Module Applications: ITE (Commercial) Power (Watts): 50W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Family Name: AK60A Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 3.3A Alternative Parts (Cross-Reference): DCHBW75-24S15; E24SR15005NR A; E24SR15005NM A; RP60-2415SG/N-HC; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 768395-AK60A-024L-15 0F03G Series: AK60A Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP, SCP Package: Module Applications: ITE (Commercial) Power (Watts): 50W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Family Name: AK60A Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 3.3A Alternative Parts (Cross-Reference): DCHBW75-24S15; E24SR15005NR A; E24SR15005NM A; RP60-2415SG/N-HC; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AK60A-024L-150F03G
768395-AK60A-024L-150F03G
Power Supplies Board Mount DCDC Converters - AK60A-024L-150F03G 768395-AK60A-024L-150F03G
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 768395-AK60A-024L-15 0F03G Series: AK60A Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP, SCP Package: Module Applications: ITE (Commercial) Power (Watts): 50W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Family Name: AK60A Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 3.3A Alternative Parts (Cross-Reference): DCHBW75-24S15; E24SR15005NR A; E24SR15005NM A; RP60-2415SG/N-HC; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 768395-AK60A-024L-150F03G
Series: AK60A
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OVP, SCP
Package: Module
Applications: ITE (Commercial)
Power (Watts): 50W
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 15V
Family Name: AK60A
Categories: Power Supplies - Board Mount
Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 3.3A
Alternative Parts (Cross-Reference): DCHBW75-24S15; E24SR15005NR A; E24SR15005NM A; RP60-2415SG/N-HC;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AK60A-024L-150F03G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AK60A-024L-150F03G
Power Supplies - Board Mount - DC DC Converters AK60A-024L-150F03G
DC DC CONVERTER 15V 50W

DC DC CONVERTER 15V 50W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 768395-AK60A-024L-150F03G AK60A-024L-150F03G
Product Name Power Supplies Board Mount DCDC Converters - AK60A-024L-150F03G Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

75W Enclosed Frame Power Supply, Single Output - QPD-75 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
DC Output Voltage 12.0 to 5.0 volts
View Details
1100Vdc Input, 350W Rugged Industrial Quality DC-DC Converter - HVT 350-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details