Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AEE01AA24 AEE01AA24

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142802-AEE01AA24 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 95°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 5-DIP Module Current - Output (Maximum): 1A, 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 10W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.33" H (50.8mm x 25.4mm x 8.5mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142802-AEE01AA24 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 95°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 5-DIP Module Current - Output (Maximum): 1A, 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 10W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.33" H (50.8mm x 25.4mm x 8.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AEE01AA24
1142802-AEE01AA24
Power Supplies Board Mount DCDC Converters - AEE01AA24 1142802-AEE01AA24
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142802-AEE01AA24 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 95°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 5-DIP Module Current - Output (Maximum): 1A, 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 10W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.33" H (50.8mm x 25.4mm x 8.5mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1142802-AEE01AA24
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 79%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -25°C ~ 95°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 5-DIP Module
Current - Output (Maximum): 1A, 1A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Power (W): 10W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.00" L x 1.00" W x 0.33" H (50.8mm x 25.4mm x 8.5mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - AEE01AA24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEE01AA24
Power Supplies - Board Mount - DC DC Converters AEE01AA24
DC DC CONVERTER +/-5V 10W

DC DC CONVERTER +/-5V 10W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1142802-AEE01AA24 AEE01AA24
Product Name Power Supplies Board Mount DCDC Converters - AEE01AA24 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Number of Outputs 2 #
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 20V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers