Artesyn Embedded Power Dc-Dc Converter, Iso Pol, 1 O/p, 600W, 40A, 15V; Output Power Max Artesyn Embedded Technologies AIF40C300N-L

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 600W, 40A, 15V; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:61mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 600W, 40A, 15V; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:61mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 600W, 40A, 15V; Output Power Max Artesyn Embedded Technologies - 88K0759 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 600W, 40A, 15V; Output Power Max Artesyn Embedded Technologies
88K0759
Dc-Dc Converter, Iso Pol, 1 O/p, 600W, 40A, 15V; Output Power Max Artesyn Embedded Technologies 88K0759
DC-DC CONVERTER, ISO POL, 1 O/P, 600W, 40A, 15V; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:61mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 600W, 40A, 15V; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 88K0759
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 600W, 40A, 15V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details