Artesyn Embedded Power Power Supplies - External/Internal (Off-Board) - DC DC Converters AEE00CC24-M

Description
Power Supplies - External/Internal (Off-Board) - DC DC Converters
Datasheet
Description
Power Supplies - External/Internal (Off-Board) - DC DC Converters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AEE00CC24-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AEE00CC24-M
Power Supplies - External/Internal (Off-Board) - DC DC Converters AEE00CC24-M
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies - 41Y1241 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies
41Y1241
Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies 41Y1241
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Output Current - Output 2:333mA; Width:-; Height:

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Output Current - Output 2:333mA; Width:-; Height:

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEE00CC24-M 41Y1241
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Medical
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers