Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AA05E-024L-150D AA05E-024L-150D

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1134859-AA05E-024L-1 50D Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 24-DIP Module (600 mil, 10 Leads) Current - Output (Maximum): 160mA, 160mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 5W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1134859-AA05E-024L-1 50D Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 24-DIP Module (600 mil, 10 Leads) Current - Output (Maximum): 160mA, 160mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 5W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AA05E-024L-150D
1134859-AA05E-024L-150D
Power Supplies Board Mount DCDC Converters - AA05E-024L-150D 1134859-AA05E-024L-150D
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1134859-AA05E-024L-1 50D Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 24-DIP Module (600 mil, 10 Leads) Current - Output (Maximum): 160mA, 160mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 5W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1134859-AA05E-024L-150D
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 85%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 24-DIP Module (600 mil, 10 Leads)
Current - Output (Maximum): 160mA, 160mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Power (W): 5W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - AA05E-024L-150D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AA05E-024L-150D
Power Supplies - Board Mount - DC DC Converters AA05E-024L-150D
DC DC CONVERTER +/-15V 5W

DC DC CONVERTER +/-15V 5W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1134859-AA05E-024L-150D AA05E-024L-150D
Product Name Power Supplies Board Mount DCDC Converters - AA05E-024L-150D Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Number of Outputs 2 #
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Power supply - 787-732 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers