DC-DC CONV, OPEN FRAME, 1O/P, 600W, 12V; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:58.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 44Y1473 |
| Product Name | Dc-Dc Conv, Open Frame, 1O/p, 600W, 12V; Output Power Max Artesyn Embedded Technologies |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |