Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AGF600-48S30-6L AGF600-48S30-6L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 768339-AGF600-48S30- 6L Series: AGF600 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 14-DIP Module, Full Brick Applications: ITE (Commercial) Power (Watts): 600W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 30V Efficiency: 94% Family Name: AGF600-48S30-6L Categories: Power Supplies - Board Mount Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): iFA48018A280V-000; V48A28C250AL2; V48B28C250AL; V48C28H250AN1; Introduction Date: January 01, 2000 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 768339-AGF600-48S30- 6L Series: AGF600 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 14-DIP Module, Full Brick Applications: ITE (Commercial) Power (Watts): 600W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 30V Efficiency: 94% Family Name: AGF600-48S30-6L Categories: Power Supplies - Board Mount Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): iFA48018A280V-000; V48A28C250AL2; V48B28C250AL; V48C28H250AN1; Introduction Date: January 01, 2000 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AGF600-48S30-6L
768339-AGF600-48S30-6L
Power Supplies Board Mount DCDC Converters - AGF600-48S30-6L 768339-AGF600-48S30-6L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 768339-AGF600-48S30- 6L Series: AGF600 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 14-DIP Module, Full Brick Applications: ITE (Commercial) Power (Watts): 600W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 30V Efficiency: 94% Family Name: AGF600-48S30-6L Categories: Power Supplies - Board Mount Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): iFA48018A280V-000; V48A28C250AL2; V48B28C250AL; V48C28H250AN1; Introduction Date: January 01, 2000 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 768339-AGF600-48S30-6L
Series: AGF600
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 14-DIP Module, Full Brick
Applications: ITE (Commercial)
Power (Watts): 600W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 30V
Efficiency: 94%
Family Name: AGF600-48S30-6L
Categories: Power Supplies - Board Mount
Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 20A
Alternative Parts (Cross-Reference): iFA48018A280V-000; V48A28C250AL2; V48B28C250AL; V48C28H250AN1;
Introduction Date: January 01, 2000
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AGF600-48S30-6L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AGF600-48S30-6L
Power Supplies - Board Mount - DC DC Converters AGF600-48S30-6L
DC DC CONVERTER 30V 600W

DC DC CONVERTER 30V 600W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 768339-AGF600-48S30-6L AGF600-48S30-6L
Product Name Power Supplies Board Mount DCDC Converters - AGF600-48S30-6L Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data