Artesyn Embedded Power Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 11A, 2.5V; Output Power Max Artesyn Embedded Technologies ALD11G48N-L

Description
DC-DC CONV, ISO POL, 1 O/P, 35W, 11A, 2.5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, ISO POL, 1 O/P, 35W, 11A, 2.5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 11A, 2.5V; Output Power Max Artesyn Embedded Technologies - 65R4756 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 11A, 2.5V; Output Power Max Artesyn Embedded Technologies
65R4756
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 11A, 2.5V; Output Power Max Artesyn Embedded Technologies 65R4756
DC-DC CONV, ISO POL, 1 O/P, 35W, 11A, 2.5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 35W, 11A, 2.5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 65R4756
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 11A, 2.5V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026013 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 4 amps
View Details