Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ALO10B48N-L

Description
DC DC CONVERTER 12V 120W
Datasheet
Description
DC DC CONVERTER 12V 120W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ALO10B48N-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ALO10B48N-L
Power Supplies - Board Mount - DC DC Converters ALO10B48N-L
DC DC CONVERTER 12V 120W

DC DC CONVERTER 12V 120W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies - 88K0798 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies
88K0798
Dc-Dc Converter, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies 88K0798
DC-DC CONVERTER, ISO POL, 1 O/P, 120W, 10A, 12V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; Width:22.9mmRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 120W, 10A, 12V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; Width:22.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ALO10B48N-L 88K0798
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-elr-10080-1000-4u-27140 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details