Artesyn Embedded Power 15W Isolated DC-DC Converter, High-input AEE Series

Description
The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 2 inch (25.4 x 50.8 mm) metal case and have a height of just 0.44 inch (11.3 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. AEE series converters have an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 3.3 Vdc output model has a power output rating of 13.2 watts, while all other models are rated at 15 watts.
Datasheet
Description
The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 2 inch (25.4 x 50.8 mm) metal case and have a height of just 0.44 inch (11.3 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. AEE series converters have an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 3.3 Vdc output model has a power output rating of 13.2 watts, while all other models are rated at 15 watts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15W Isolated DC-DC Converter, High-input - AEE Series - Artesyn Embedded Power
Tempe, AZ, USA
15W Isolated DC-DC Converter, High-input
AEE Series
15W Isolated DC-DC Converter, High-input AEE Series
The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 2 inch (25.4 x 50.8 mm) metal case and have a height of just 0.44 inch (11.3 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. AEE series converters have an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 3.3 Vdc output model has a power output rating of 13.2 watts, while all other models are rated at 15 watts.

The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 2 inch (25.4 x 50.8 mm) metal case and have a height of just 0.44 inch (11.3 mm). They are ideal for ruggedized applications involving harsh environments.
Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. AEE series converters have an operating temperature range of -40 to 71˚C without derating and are suitable for diverse applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 3.3 Vdc output model has a power output rating of 13.2 watts, while all other models are rated at 15 watts.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AEE Series
Product Name 15W Isolated DC-DC Converter, High-input
Type DC-DC Converter
Form Factor Board Mount
Applications Industrial Applications
Operating Temperature -40 to 71 C (-40 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10200-140-3u-27449 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 140 amps
View Details