Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AEO10B48N-L

Description
DC DC CONVERTER 12V 120W
Datasheet
Description
DC DC CONVERTER 12V 120W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AEO10B48N-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEO10B48N-L
Power Supplies - Board Mount - DC DC Converters AEO10B48N-L
DC DC CONVERTER 12V 120W

DC DC CONVERTER 12V 120W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies - 88K0709 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies
88K0709
Dc-Dc Converter, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies 88K0709
DC-DC CONVERTER, ISO POL, 1 O/P, 120W, 10A, 12V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 120W, 10A, 12V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEO10B48N-L 88K0709
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 120W, 10A, 12V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233714 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
View Details