Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AM80A-300L-033F50 AM80A-300L-033F50

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1144200-AM80A-300L-0 33F50 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP Applications: ITE (Commercial) Voltage - Output 1: 3.3V Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: Module Current - Output (Maximum): 50A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 240W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 400V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1144200-AM80A-300L-0 33F50 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP Applications: ITE (Commercial) Voltage - Output 1: 3.3V Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: Module Current - Output (Maximum): 50A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 240W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 400V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM80A-300L-033F50
1144200-AM80A-300L-033F50
Power Supplies Board Mount DCDC Converters - AM80A-300L-033F50 1144200-AM80A-300L-033F50
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1144200-AM80A-300L-0 33F50 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP Applications: ITE (Commercial) Voltage - Output 1: 3.3V Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: Module Current - Output (Maximum): 50A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 240W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 400V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1144200-AM80A-300L-033F50
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off, OTP, OVP
Applications: ITE (Commercial)
Voltage - Output 1: 3.3V
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: Module
Current - Output (Maximum): 50A
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Power (W): 240W
Voltage - Input (Minimum): 180V
Voltage - Input (Maximum): 400V
Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - AM80A-300L-033F50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AM80A-300L-033F50
Power Supplies - Board Mount - DC DC Converters AM80A-300L-033F50
DC DC CONVERTER 3.3V 240W

DC DC CONVERTER 3.3V 240W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1144200-AM80A-300L-033F50 AM80A-300L-033F50
Product Name Power Supplies Board Mount DCDC Converters - AM80A-300L-033F50 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX20-24WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 15.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;24V;0.63A;21.6-26.4 V RANGE;150 MVP-P;85% - 70076075 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details