Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AK40A-048L-033F04SM AK40A-048L-033F04SM

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143212-AK40A-048L-0 33F04SM Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OVP, SCP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 3.3V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 75°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 20-SMD Module Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 16 MSL Level: 2 (1 Year) Power (W): 15W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 1.06" W x 0.50" H (50.8mm x 26.9mm x 12.7mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143212-AK40A-048L-0 33F04SM Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OVP, SCP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 3.3V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 75°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 20-SMD Module Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 16 MSL Level: 2 (1 Year) Power (W): 15W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 1.06" W x 0.50" H (50.8mm x 26.9mm x 12.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AK40A-048L-033F04SM
1143212-AK40A-048L-033F04SM
Power Supplies Board Mount DCDC Converters - AK40A-048L-033F04SM 1143212-AK40A-048L-033F04SM
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143212-AK40A-048L-0 33F04SM Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OVP, SCP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 3.3V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 75°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 20-SMD Module Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 16 MSL Level: 2 (1 Year) Power (W): 15W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 1.06" W x 0.50" H (50.8mm x 26.9mm x 12.7mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1143212-AK40A-048L-033F04SM
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OVP, SCP, UVLO
Applications: ITE (Commercial)
Voltage - Output 1: 3.3V
Efficiency: 85%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 75°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 20-SMD Module
Current - Output (Maximum): 4A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 16
MSL Level: 2 (1 Year)
Power (W): 15W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.00" L x 1.06" W x 0.50" H (50.8mm x 26.9mm x 12.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - AK40A-048L-033F04SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AK40A-048L-033F04SM
Power Supplies - Board Mount - DC DC Converters AK40A-048L-033F04SM
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1143212-AK40A-048L-033F04SM AK40A-048L-033F04SM
Product Name Power Supplies Board Mount DCDC Converters - AK40A-048L-033F04SM Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details