Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AA01D-005L-050S AA01D-005L-050S

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1134857-AA01D-005L-0 50S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 500V Voltage - Output 1: 5V Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 71°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 12-SIP Module, 7 Leads Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1134857-AA01D-005L-0 50S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 500V Voltage - Output 1: 5V Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 71°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 12-SIP Module, 7 Leads Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AA01D-005L-050S
1134857-AA01D-005L-050S
Power Supplies Board Mount DCDC Converters - AA01D-005L-050S 1134857-AA01D-005L-050S
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1134857-AA01D-005L-0 50S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 500V Voltage - Output 1: 5V Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 71°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 12-SIP Module, 7 Leads Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1134857-AA01D-005L-050S
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Voltage - Output 1: 5V
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -25°C ~ 71°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 12-SIP Module, 7 Leads
Current - Output (Maximum): 200mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm)

Buy Now
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AA01D-005L-050S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AA01D-005L-050S
Power Supplies - External/Internal (Off-Board) - DC DC Converters AA01D-005L-050S
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1134857-AA01D-005L-050S AA01D-005L-050S
Product Name Power Supplies Board Mount DCDC Converters - AA01D-005L-050S Power Supplies - External/Internal (Off-Board) - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details