Artesyn Embedded Power Dc-Dc Converter, 5V, 60A; Power Supply Approvals Artesyn Embedded Technologies ADO300-48S05B-6L

Description
DC-DC CONVERTER, 5V, 60A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 60A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 60A; Power Supply Approvals Artesyn Embedded Technologies - 47AC3976 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 60A; Power Supply Approvals Artesyn Embedded Technologies
47AC3976
Dc-Dc Converter, 5V, 60A; Power Supply Approvals Artesyn Embedded Technologies 47AC3976
DC-DC CONVERTER, 5V, 60A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 60A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47AC3976
Product Name Dc-Dc Converter, 5V, 60A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227673 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details