Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AL60A-300L-120F09 AL60A-300L-120F09

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143307-AL60A-300L-1 20F09 Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP Applications: ITE (Commercial) Voltage - Output 1: 12V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: Module Current - Output (Maximum): 9A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 32 MSL Level: 1 (Unlimited) Power (W): 120W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 400V Parts Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143307-AL60A-300L-1 20F09 Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP Applications: ITE (Commercial) Voltage - Output 1: 12V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: Module Current - Output (Maximum): 9A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 32 MSL Level: 1 (Unlimited) Power (W): 120W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 400V Parts Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AL60A-300L-120F09
1143307-AL60A-300L-120F09
Power Supplies Board Mount DCDC Converters - AL60A-300L-120F09 1143307-AL60A-300L-120F09
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143307-AL60A-300L-1 20F09 Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP Applications: ITE (Commercial) Voltage - Output 1: 12V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: Module Current - Output (Maximum): 9A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 32 MSL Level: 1 (Unlimited) Power (W): 120W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 400V Parts Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1143307-AL60A-300L-120F09
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OTP, OVP
Applications: ITE (Commercial)
Voltage - Output 1: 12V
Efficiency: 85%
Categories: Power Supplies - Board Mount
Status: Obsolete
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: Module
Current - Output (Maximum): 9A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 32
MSL Level: 1 (Unlimited)
Power (W): 120W
Voltage - Input (Minimum): 180V
Voltage - Input (Maximum): 400V
Parts Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)

Buy Now
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AL60A-300L-120F09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AL60A-300L-120F09
Power Supplies - External/Internal (Off-Board) - DC DC Converters AL60A-300L-120F09
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1143307-AL60A-300L-120F09 AL60A-300L-120F09
Product Name Power Supplies Board Mount DCDC Converters - AL60A-300L-120F09 Power Supplies - External/Internal (Off-Board) - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 19556660 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details
80 PLUS Gold 500W Flex ATX Power Supply (FSP) - PS8-500FATX-GB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details