Artesyn Embedded Power 360W Half-brick Isolated DC-DC Converter AGH360 Series

Description
The AGH360 series half-brick isolated DC-DC converter provides a single regulated low noise 12 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. The converter is normally used in designs with a distributed power architecture (DPA), where one or more downstream non-isolated DC-DC converters meet the needs of lower voltage semiconductor devices. Rated at 360 watts, the AGH360 series converter can deliver up to 30 amps and accommodates a wide ambient operating temperature range of -40 to 85˚C. It has a very high efficiency of 95.5% at half load and is based on an open-frame design that is optimized for forced air or conduction cooling – an aluminium baseplate option is available for enhanced thermal performance. The conversion technology employs 145 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include input remote On/Off, differential remote sense and output trim, with non-latching overvoltage and overtemperature protection. AGH360 series converters have an installed height of just 0.39 inch (10 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet
Description
The AGH360 series half-brick isolated DC-DC converter provides a single regulated low noise 12 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. The converter is normally used in designs with a distributed power architecture (DPA), where one or more downstream non-isolated DC-DC converters meet the needs of lower voltage semiconductor devices. Rated at 360 watts, the AGH360 series converter can deliver up to 30 amps and accommodates a wide ambient operating temperature range of -40 to 85˚C. It has a very high efficiency of 95.5% at half load and is based on an open-frame design that is optimized for forced air or conduction cooling – an aluminium baseplate option is available for enhanced thermal performance. The conversion technology employs 145 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include input remote On/Off, differential remote sense and output trim, with non-latching overvoltage and overtemperature protection. AGH360 series converters have an installed height of just 0.39 inch (10 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
360W Half-brick Isolated DC-DC Converter - AGH360 Series - Artesyn Embedded Power
Tempe, AZ, USA
360W Half-brick Isolated DC-DC Converter
AGH360 Series
360W Half-brick Isolated DC-DC Converter AGH360 Series
The AGH360 series half-brick isolated DC-DC converter provides a single regulated low noise 12 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. The converter is normally used in designs with a distributed power architecture (DPA), where one or more downstream non-isolated DC-DC converters meet the needs of lower voltage semiconductor devices. Rated at 360 watts, the AGH360 series converter can deliver up to 30 amps and accommodates a wide ambient operating temperature range of -40 to 85˚C. It has a very high efficiency of 95.5% at half load and is based on an open-frame design that is optimized for forced air or conduction cooling – an aluminium baseplate option is available for enhanced thermal performance. The conversion technology employs 145 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include input remote On/Off, differential remote sense and output trim, with non-latching overvoltage and overtemperature protection. AGH360 series converters have an installed height of just 0.39 inch (10 mm), making them ideal for systems with demanding inter-board spacing requirements.

The AGH360 series half-brick isolated DC-DC converter provides a single regulated low noise 12 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. The converter is normally used in designs with a distributed power architecture (DPA), where one or more downstream non-isolated DC-DC converters meet the needs of lower voltage semiconductor devices.
Rated at 360 watts, the AGH360 series converter can deliver up to 30 amps and accommodates a wide ambient operating temperature range of -40 to 85˚C. It has a very high efficiency of 95.5% at half load and is based on an open-frame design that is optimized for forced air or conduction cooling – an aluminium baseplate option is available for enhanced thermal performance. The conversion technology employs 145 kHz fixed frequency switching to help minimize external EMI filtering requirements.
Standard features include input remote On/Off, differential remote sense and output trim, with non-latching overvoltage and overtemperature protection. AGH360 series converters have an installed height of just 0.39 inch (10 mm), making them ideal for systems with demanding inter-board spacing requirements.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AGH360 Series
Product Name 360W Half-brick Isolated DC-DC Converter
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications Telecommunications
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details