Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AA05E-012L-050S AA05E-012L-050S

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1134858-AA05E-012L-0 50S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 24-DIP Module (600 mil, 10 Leads) Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 5W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 18V Parts Dimension: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1134858-AA05E-012L-0 50S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 24-DIP Module (600 mil, 10 Leads) Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 5W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 18V Parts Dimension: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AA05E-012L-050S
1134858-AA05E-012L-050S
Power Supplies Board Mount DCDC Converters - AA05E-012L-050S 1134858-AA05E-012L-050S
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1134858-AA05E-012L-0 50S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 24-DIP Module (600 mil, 10 Leads) Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 5W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 18V Parts Dimension: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1134858-AA05E-012L-050S
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Voltage - Output 1: 5V
Efficiency: 85%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 24-DIP Module (600 mil, 10 Leads)
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 5W
Voltage - Input (Minimum): 9V
Voltage - Input (Maximum): 18V
Parts Dimension: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - AA05E-012L-050S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AA05E-012L-050S
Power Supplies - Board Mount - DC DC Converters AA05E-012L-050S
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1134858-AA05E-012L-050S AA05E-012L-050S
Product Name Power Supplies Board Mount DCDC Converters - AA05E-012L-050S Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2412VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 12 amps
View Details
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details