The ADQ600 series quarter-brick isolated DC-DC converter produces a single fully regulated 12 V output. Rated at 600 watts, the converter can deliver up to 50 amps output current and has no minimum load requirement. It has an input voltage range of 40 to 60 V and is primarily designed for use with standard 48 V supplies in computing and server applications, as well as regulated 48V supplies in telecommunications equipment.
ADQ600 series converters have an ultra high efficiency of typically 95.6% at full load and can operate over an ambient temperature range of -40 to 85˚C, making them an ideal choice for the isolated converter in a distributed power architecture supplying power to non-isolated converters. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. The conversion technology employs 175 kHz fixed frequency switching to help minimize external EMI filtering requirements.
Standard features include output voltage trim and remote On/Off, with input undervoltage and overvoltage lockout. The converters are comprehensively protected against output overvoltage, output overcurrent and overtemperature conditions. ADQ600 series converters have an enhanced pre-bias start-up capability and for high current applications two converters can be connected in parallel, automatically utilizing the droop method of current sharing.
ADQ600 series converters are low profile units that are ideal for systems with demanding inter-board spacing requirements; the open-frame models have an installed height of 0.43 inch (11 mm), while the baseplate versions require 0.52 inch (13.3 mm).
| Artesyn Embedded Power | |
|---|---|
| Product Category | DC-DC Converters |
| Product Number | ADQ600 Series |
| Product Name | Quarter-brick Isolated DC-DC Converter |
| Form Factor | Circuit Board Assembly; Open Frame |
| Applications | Instrumentation |
| Regulatory Compliance | RoHS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| DC Input Voltage | 40.0 to 60.0 volts |