The AEE10W-M series of 10 watt isolated DC-DC converters are designed for demanding instrumentation applications that require supplementary or reinforced insulation to comply with stringent industrial or medical safety standards.
These converters feature low leakage current and a reinforced insulation system – critical for medical equipment applications – rated for 300 VAC working voltage and 4,200 VACrms input/output isolation. They comply with the UL/CSA/EN/IEC 60601-1 medical safety standard and are rated for 2X means of operator protection (MOOP).
AEE10W-M series single and dual output converters cover input voltages from 9 to 75 Vdc, with three 2:1 input voltage ranges of 9–18 V, 18–36 V and 36–75 V. Each of the three input voltage categories offers a choice of two models, which produce a fully regulated 5 V or 12 V output. Rated at 10 watts, the converters have an operating temperature range of -40 to 85˚C, with full power available up to 60˚C. Typical efficiency is 82%.
The converters are fully encapsulated in an industry-standard 2 x1 inch (50.8 x 25.4 mm) low profile aluminum case. Standard features include latching overvoltage and overtemperature protection, with hiccup mode overcurrent and short-circuit protection. All AEE10W-M series converters use 150 kHz fixed frequency switching and comply with EN 55022 class A and FCC level A standards for conducted and radiated EMI.
| Artesyn Embedded Power | |
|---|---|
| Product Category | Board Mount Power Supplies |
| Product Number | AEE 10W |
| Product Name | 10W Medical Isolated DC-DC Converter |
| Type | Medical Power Supply; DC-DC Converter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| DC Input Voltage | 9.0 to 75.0 volts |
| Number of Outputs | 1 to 2 # |