Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AA01D-024L-120D AA01D-024L-120D

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 766855-AA01D-024L-12 0D Series: AA01D Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 71°C Features: SCP Package: 12-SIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 500V Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Voltage - Output 2: -12V Family Name: AA01D-024L-120D Categories: Power Supplies - Board Mount Dimension: 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm) Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 60mA, 60mA Alternative Parts (Cross-Reference): R1DA-241212/P-R; R1D-2412/H; R1D-2412-R; Introduction Date: January 14, 2014 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 766855-AA01D-024L-12 0D Series: AA01D Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 71°C Features: SCP Package: 12-SIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 500V Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Voltage - Output 2: -12V Family Name: AA01D-024L-120D Categories: Power Supplies - Board Mount Dimension: 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm) Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 60mA, 60mA Alternative Parts (Cross-Reference): R1DA-241212/P-R; R1D-2412/H; R1D-2412-R; Introduction Date: January 14, 2014 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AA01D-024L-120D
766855-AA01D-024L-120D
Power Supplies Board Mount DCDC Converters - AA01D-024L-120D 766855-AA01D-024L-120D
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 766855-AA01D-024L-12 0D Series: AA01D Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 71°C Features: SCP Package: 12-SIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 500V Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Voltage - Output 2: -12V Family Name: AA01D-024L-120D Categories: Power Supplies - Board Mount Dimension: 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm) Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 60mA, 60mA Alternative Parts (Cross-Reference): R1DA-241212/P-R; R1D-2412/H; R1D-2412-R; Introduction Date: January 14, 2014 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 766855-AA01D-024L-120D
Series: AA01D
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 71°C
Features: SCP
Package: 12-SIP Module, 7 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 500V
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Family Name: AA01D-024L-120D
Categories: Power Supplies - Board Mount
Dimension: 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm)
Input Voltage MIN: 21.6V
Voltage Input MAX: 26.4V
Current - Output (Maximum): 60mA, 60mA
Alternative Parts (Cross-Reference): R1DA-241212/P-R; R1D-2412/H; R1D-2412-R;
Introduction Date: January 14, 2014
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AA01D-024L-120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AA01D-024L-120D
Power Supplies - Board Mount - DC DC Converters AA01D-024L-120D
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 766855-AA01D-024L-120D AA01D-024L-120D
Product Name Power Supplies Board Mount DCDC Converters - AA01D-024L-120D Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -25 to 71 C (-13 to 160 F) -25 to 71 C (-13 to 160 F)
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details