Artesyn Embedded Power 800W Isolated DC-DC Converter For Rf Applications AGF800

Description
The AGF800 series of isolated DC-DC converters is designed for RF applications such as high power wireless base stations that use both 28V for LDMos and 48V for gallium nitride (GaN) technology for increased power density and efficiency These converters offer a choice of two models, each providing a single regulated low noise output; the AGF800-28 has a 28 Vdc output that is capable of delivering up to 28.6 amps, while the AGF800-48 has a 48 Vdc output that can deliver up to 16.6 amps. Both models are rated at 800 watts and can operate over an ambient temperature range of -40 to 85˚C, continuing to deliver full power up to a baseplate temperature of 100˚C. The converters use fixed-frequency switching to help minimize external EMI filtering requirements. Employing an aluminum baseplate structure, AGF800 series converters have an industry-standard full-brick footprint and pin-out, with an installed height of just 0.5 inch (12.7 mm). They provide an ultra high conversion efficiency of 94.5%. Standard features include differential remote sense, remote ‘power good’ indication and remote enable, as well comprehensive protection against input undervoltage, overtemperature, and output overcurrent or overvoltage conditions. The converters support current sharing for parallel operation.
Datasheet
Description
The AGF800 series of isolated DC-DC converters is designed for RF applications such as high power wireless base stations that use both 28V for LDMos and 48V for gallium nitride (GaN) technology for increased power density and efficiency These converters offer a choice of two models, each providing a single regulated low noise output; the AGF800-28 has a 28 Vdc output that is capable of delivering up to 28.6 amps, while the AGF800-48 has a 48 Vdc output that can deliver up to 16.6 amps. Both models are rated at 800 watts and can operate over an ambient temperature range of -40 to 85˚C, continuing to deliver full power up to a baseplate temperature of 100˚C. The converters use fixed-frequency switching to help minimize external EMI filtering requirements. Employing an aluminum baseplate structure, AGF800 series converters have an industry-standard full-brick footprint and pin-out, with an installed height of just 0.5 inch (12.7 mm). They provide an ultra high conversion efficiency of 94.5%. Standard features include differential remote sense, remote ‘power good’ indication and remote enable, as well comprehensive protection against input undervoltage, overtemperature, and output overcurrent or overvoltage conditions. The converters support current sharing for parallel operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800W Isolated DC-DC Converter For Rf Applications - AGF800 - Artesyn Embedded Power
Tempe, AZ, USA
800W Isolated DC-DC Converter For Rf Applications
AGF800
800W Isolated DC-DC Converter For Rf Applications AGF800
The AGF800 series of isolated DC-DC converters is designed for RF applications such as high power wireless base stations that use both 28V for LDMos and 48V for gallium nitride (GaN) technology for increased power density and efficiency These converters offer a choice of two models, each providing a single regulated low noise output; the AGF800-28 has a 28 Vdc output that is capable of delivering up to 28.6 amps, while the AGF800-48 has a 48 Vdc output that can deliver up to 16.6 amps. Both models are rated at 800 watts and can operate over an ambient temperature range of -40 to 85˚C, continuing to deliver full power up to a baseplate temperature of 100˚C. The converters use fixed-frequency switching to help minimize external EMI filtering requirements. Employing an aluminum baseplate structure, AGF800 series converters have an industry-standard full-brick footprint and pin-out, with an installed height of just 0.5 inch (12.7 mm). They provide an ultra high conversion efficiency of 94.5%. Standard features include differential remote sense, remote ‘power good’ indication and remote enable, as well comprehensive protection against input undervoltage, overtemperature, and output overcurrent or overvoltage conditions. The converters support current sharing for parallel operation.

The AGF800 series of isolated DC-DC converters is designed for RF applications such as high power wireless base stations that use both 28V for LDMos and 48V for gallium nitride (GaN) technology for increased power density and efficiency
These converters offer a choice of two models, each providing a single regulated low noise output; the AGF800-28 has a 28 Vdc output that is capable of delivering up to 28.6 amps, while the AGF800-48 has a 48 Vdc output that can deliver up to 16.6 amps. Both models are rated at 800 watts and can operate over an ambient temperature range of -40 to 85˚C, continuing to deliver full power up to a baseplate temperature of 100˚C. The converters use fixed-frequency switching to help minimize external EMI filtering requirements.
Employing an aluminum baseplate structure, AGF800 series converters have an industry-standard full-brick footprint and pin-out, with an installed height of just 0.5 inch (12.7 mm). They provide an ultra high conversion efficiency of 94.5%. Standard features include differential remote sense, remote ‘power good’ indication and remote enable, as well comprehensive protection against input undervoltage, overtemperature, and output overcurrent or overvoltage conditions. The converters support current sharing for parallel operation.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AGF800
Product Name 800W Isolated DC-DC Converter For Rf Applications
Type DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 14.0 to 53.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6872-ea-pul-10750-120-4u-30000w-32091 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details